EN
  • EN
  • DE

AD8285WBCPZ

Part No AD8285WBCPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Radar Receive Path AFE - 4-Channel LNA/PGA/AAF with ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Function ADC Front End
RF Type Radar
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 1138419-AD8285WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8285WBCPZ CAD Model

Description

The AD8285WBCPZ is a high-performance, automotive radar signal processing chip designed and manufactured by Analog Devices Inc. This robust component is specifically engineered to cater to the advanced demands of automotive radar systems, which are integral to the safety and driver-assist features in modern vehicles.

Key Features:

  • Multi-Channel Flexibility: The AD8285WBCPZ is equipped with five channels, making it highly versatile for processing multiple radar signals simultaneously. This feature is critical for systems that require a comprehensive understanding of the vehicle's surroundings.
  • High-Speed Data Conversion: With its integrated analog-to-digital converters (ADCs), the device offers high-speed data conversion, ensuring rapid processing of incoming radar signals for real-time response in safety-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8285WBCPZ operates with low power consumption, which is essential for minimizing the overall power requirements of the automotive system.
  • Wide Temperature Range: The device is built to withstand a wide temperature range, making it suitable for the harsh environments encountered in automotive applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8285WBCPZ saves valuable space on the printed circuit board (PCB), which is a critical consideration in automotive design where space is at a premium.

Applications:

  • Adaptive Cruise Control (ACC)
  • Collision Avoidance Systems
  • Blind Spot Detection
  • Parking Assistance Systems
  • Other Automotive Safety and Driver-Assistance Features

The AD8285WBCPZ is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for the automotive industry. Its precision, reliability, and efficiency make it an ideal choice for manufacturers looking to enhance the safety and performance of their vehicles with advanced radar systems.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9331 $95.8662
3+ $39.3297 $117.9891
4+ $38.1007 $152.4028
6+ $36.8716 $221.2296
8+ $35.6426 $285.1408
10+ $31.9554 $319.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess