EN
  • EN
  • DE

LX1686EIPW

Part No LX1686EIPW
Manufacturer Microsemi Corporation
Description Digital Dimming CCFL Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1209695-LX1686EIPW
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LX1686EIPW CAD Model

Description

The LX1686EIPW is a Cold Cathode Fluorescent Lamp (CCFL) controller manufactured by Microsemi Corporation. It is designed to drive CCFLs in LCD backlighting applications, providing a highly efficient and reliable solution. This controller integrates the necessary functions to generate the high voltage and high frequency required to ignite and operate CCFLs.

Applications

  • LCD backlighting
  • Laptop computers
  • LCD monitors
  • Automotive displays
  • Industrial displays

Features

  • CCFL controller
  • High efficiency
  • Wide input voltage range
  • Programmable dimming control
  • Open lamp protection
  • Short circuit protection
  • Soft start

Benefits

  • High Efficiency: Efficiently drives CCFLs, minimizing power consumption and extending battery life in portable devices.
  • Flexible Dimming: Programmable dimming control allows for adjusting the brightness of the display.
  • Comprehensive Protection: Open lamp and short circuit protection features ensure reliable operation and prevent damage to the controller and the CCFL.
  • Smooth Startup: Soft start feature prevents inrush current and reduces stress on the CCFL.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, providing flexibility in system design.

Additional Details

The LX1686EIPW is available in a TSSOP-20 package. Its high efficiency and comprehensive protection features make it an excellent choice for LCD backlighting applications. The controller is designed to operate at high frequencies. The device’s programmable dimming control allows for adjusting the brightness of the display. The open lamp and short circuit protection features ensure reliable operation and prevent damage to the controller and the CCFL. The soft start feature prevents inrush current and reduces stress on the CCFL. The device requires external components, such as a transformer and capacitors, to generate the high voltage required to drive the CCFL. It's typically used along with a PWM dimming signal, giving the user control over the LCD brightness.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 478 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess