EN
  • EN
  • DE

LX5509LQ-TR

Part No LX5509LQ-TR
Manufacturer Microsemi Corporation
Catalog RF Amplifiers
Description IC POWER AMP HBT 5GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microsemi Corporation
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 5.15GHz ~ 5.85GHz
Gain 28dB
RF Type 802.11a/n/ac
Operating Supply Voltage 3 V ~ 3.6 V
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 784775-LX5509LQ-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LX5509LQ-TR CAD Model

Description

The Microsemi Corporation 784775-LX5509LQ-TR from Microsemi Corporation is an obsolete RF/IF and RFID product.

  • Package: 16-VFQFN Exposed Pad
  • Frequency Range: 5.15GHz to 5.85GHz
  • Operating Supply Voltage: 3V to 3.6V
  • Gain: 28dB
  • RF Type: 802
  • Supply and Demand Status: Limited

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2501 $52.0016
38+ $2.6667 $101.3346
59+ $2.5834 $152.4206
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess