EN
  • EN
  • DE

LXMG221D-0700040-D2F

Part No LXMG221D-0700040-D2F
Manufacturer Microsemi Corporation
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 40-57V 700MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 347VAC
Voltage - Input (Max) 480VAC
Voltage - Output 40 ~ 57V
Current - Output (Max) 700mA
Power (Watts) 40 W
Dimming Analog
Features OTP, OVP, SCP
Ratings IP66
Operating Temperature -30°C ~ 70°C
Efficiency 91%
Termination Style Wire Leads
Size / Dimension 3.74" L x 2.76" W x 1.26" H (95.0mm x 70.0mm x 32.0mm)
Approval Agency EN, UL
Ultra Librarian 3D Model Ultra Librarian LXMG221D-0700040-D2F CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 38-46V 2.28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 7.5-15V 11.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 36V 3.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12-24V 6.3A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +24V4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 22-36V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 7.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 18-36V 2.65A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess