EN
  • EN
  • DE
  • IT

MASMBG2K4.5

Part No MASMBG2K4.5
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 6.6VC SMBG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-215AA, SMB Gull Wing
Case / Package SMBG (DO-215AA)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-5334, 1086-5334-MIL, Q10448908
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880971-MASMBG2K4.5
Ultra Librarian 3D Model Ultra Librarian MASMBG2K4.5 CAD Model

Description

The Microsemi Corporation SMBG (DO-215AA) is a Military, MIL-PRF-19500 TVS diode that offers a 6.6V clamp and 10A (8/20µs) Ipp.

  • Manufacturer: Microsemi Corporation
  • Type: TVS Diode, Military, MIL-PRF-19500
  • Clamp Voltage: 6.6V
  • Ipp: 10A (8/20µs)
  • Mounting Type: Surface Mount
  • Operating Temperature: -65°C to 150°C (TJ)
  • Package: SMBG (DO-215AA), Bulk
  • Status: Obsolete
  • Supply and Demand: Limited
  • ECCN: EAR99
  • REACH: Unaffected
  • Other Part Numbers: 1086-5334, 1086-5334-MIL, Q10448908

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess