EN
  • EN
  • DE

MSCD36-08

Part No MSCD36-08
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE GP 800V 36A D1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Configuration 1 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) (per Diode) 36A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 100 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 mA @ 800 V
Mounting Type Chassis Mount
Package / Case D1
Supplier Device Package D1;5;9;7;10;8;3;4;2;1;785;4530;118;4817;1514;641;31;4878;5272;600039;5700;2832;1242;4786;600026;4024;448;4084;238;478;4004;18;1214;600425;353;150;278;600066;1727;3372;954;568;488;10;3757;277;596;835;5403;20;846;1261;4076;600057;1560;600;172;5399;3473;1655;497;1801;296;264;365;600018;2679;600277;112;751;2946;1740;281;1697;818;0;126643;126640;126639;126642;126633;126635;126637;126644;126641;126636;79;126638;46774;125048;97407;106277;97408;119831;106278;100068;119832;97409;119833;96096;96094;97412;97411;97410;96095;119835;131675;94733;94735;112640;94736;94737;105841;105839;97400;102684;75214;58762;79028;79029;79030;79031;8607;80426;99616;80425;104608;79032;79033;79034;79035;79036;79037;79038;79039;79040;79041;79042;79026;79027;89284;79043;79044;79067;79045;79046;79047;79048;79049;79050;79051;79052;79053;79054;5141;79055;79056;79057;52929;58;120156;49746;49511;15837;31842;24656;31834;16495;105310;104356;114222;128261;16496;16492;35757;16491;108665;108666;108667;108668;108669;108670;108671;108672;108675;108676;14343;97432;97401;97402;97403;97413;97414;97415;97416;97417;97418;97404;97405;97406;97419;97420;79058;79059;79060;79061;79062;16453;105835;97422;97421;91052;6945;97998;1058;27095;50725;50726;97423;123744;123747;123750;97424;97425;97426;97427;97428;97429;4066;19042;93094;14208;16452;31564;93304;16328;44152;51530;16494;97430;97431;21716;29796;61;3;2;243;250;1;17;6;0;2;4;7;1;40159;40256;753660;40257;40258;121855;121979;121980;121981;121982;169589;169590;169640;463419;203535;203536;203594;203678;492023;229256;249974;689332;267969;267970;267979;267994;281710;281711;281746;281810;281811;758797;92715;92716;758798;103969;109048;186525;186526;1;1;317106;346646;763402;400378;400397;729988;403043;407938;408009;409284;3 V;5 V;7 V;8 V;10 V;15 V;16 V;20 V;24 V;25 V;30 V;35 V;40 V;45 V;48 V;50 V;57 V;60 V;65 V;70 V;75 V;80 V;85 V;90 V;100 V;110 V;120 V;135 V;140 V;150 V;160 V;170 V;175 V;180 V;200 V;240 V;250 V;300 V;325 V;350 V;400 V;450 V;500 V;600 V;650 V;700 V;800 V;1000 V;1200 V;1.2 kV;1300 V;1400 V;1500 V;1600 V;1700 V;1800 V;2000 V;2200 V;2400 V;2500 V;2600 V;2800 V;3000 V;3200 V;3300 V;3400 V;3600 V;4000 V;4500 V;5000 V;6000 V;6500 V;8000 V;9600 V;10000 V;11000 V;12000 V;15000 V;16000 V;16800 V;19000 V;20000 V;22000 V;24000 V;25000 V;30000 V;32000 V;35000 V;40000 V;48000 V;51000 V;56000 V;64000 V;230841;73566;103105;103106;143058;158730;184068;184069;190347;194545;214789;238101;273824;273825;277984;277985;287296;68833;68840;77306;84053;84054;85651;85656;91333;94574;94575;100303;100307;101622;105844;105846;110607;111480;111482;114509;114511;140417;140421;145788;145789;148508;148509;156931;156938;166672;182276;182282;187363;187364;192956;192960;193591;198380;198381;213257;213261;217170;218536;221269;236734;236750;255853;272951;274542;119750;119769;50900;55041;56784;59233;60917;62729;167594;131531;134234;136004;201594;201620;171884;172893;174961;176074;177265;178265;177965;179055;180027;227192;227205;206055;208238;209270;210111;210682;247706;247731;230808;231377;232316;232867;233467;266261;266286;252046;252962;270408;293724;293732;72441;72471;79867;79876;86826;86839;82045;92137;96661;102511;102532;99001;107648;107663;104759;112161;112165;115884;115889;119413;119415;142049;142062;146211;144300;148963;148968;151537;151539;154437;154440;152779;158363;158377;161099;163152;163154;840828;165314;167361;183493;183499;186219;188168;188170;190272;190274;191763;191765;193820;193827;196478;196480;199985;199987;201399;214394;214396;217789;217791;216885;219055;220
Ultra Librarian 3D Model Ultra Librarian MSCD36-08 CAD Model

You May Also Be Interested in

Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess