EN
  • EN
  • DE

MT8960AE1

Part No MT8960AE1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC CODEC ICO-2CMOS 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Function PCM CODEC
Interface PCM
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 790207-MT8960AE1
Popularity Medium
Supply and Demand Status Limited
Family Name MT8960
Introduction Date January 19, 1993
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT8960AE1 CAD Model

Description

The Microsemi Corporation MT8960AE1 is a member of the MT8960 family of integrated circuits (ICs).

  • Mounting: Through-hole
  • Package: 18-DIP (0.300", 7.62mm)
  • Circuits: 1
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Function: PCM CODEC
  • Interface: PCM
  • Operating Supply Current: 3mA
  • Alternatives: TCM320AC54CDW, TCM320AC54CN, TCM320AC54CDWR
  • Introduction Date: January 19, 1993
  • Status: Obsolete/end of life
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intersil
Lowest to $4.8140
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess