EN
  • EN
  • DE

MT89L85APR1

Part No MT89L85APR1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TDM/TSI SWITCH 256X256 44PLCC / Switch Fabric 256 x 256 16.384Mbps 3.3V 44-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Function Switch
Number of Circuits 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 4mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.51x16.51)
Win Source Part Number 790215-MT89L85APR1
Popularity Medium
Supply and Demand Status Limited
Family Name MT89L85
Introduction Date June 12, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT89L85APR1 CAD Model

Description

The MT89L85APR1 is a switch integrated circuit manufactured by Microsemi Corporation.

  • Circuits: 1
  • Operating Supply Voltage: 3 V to 3.6 V
  • Operating Supply Current: 4mA
  • Package: 44-LCC (J-Lead)
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Intersil
Lowest to $4.8140
Others
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $6.2971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess