EN
  • EN
  • DE

NX2147CMTR

Part No NX2147CMTR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK MLPQ-16L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MLPQ (4x4)
Manufacturer Microsemi Corporation
Package Reel - TR
Supply Voltage 4.5V ~ 22V
Operating Temperature Range -10°C ~ 100°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-MLPQ (4x4)
Family Name NX2147
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NX2147CMCT, NX2147CMDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887940-NX2147CMTR
Ultra Librarian 3D Model Ultra Librarian NX2147CMTR CAD Model

Description

The Microsemi Corporation NX2147CMTR is a Buck Regulator Positive Output Step-Down - DC-DC Controller IC in a 16-MLPQ (4x4) package.

  • Supply and Demand Status: limited
  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 887940-NX2147CMTR
  • Operating Temperature Range: -10°C ~ 100°C (TA)
  • Part Status: discontinued @ Digi-Key
  • Family Name: NX2147
  • Category: Integrated Circuits (ICs)
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess