EN
  • EN
  • DE

PD-63000ACG-0501

Part No PD-63000ACG-0501
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description POE PSE CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer Microsemi Corporation
Series *
Win Source Part Number 145287-PD-63000ACG-0501
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD-63000ACG-0501 CAD Model

Description

The PD-63000ACG-0501 is a Power over Ethernet (PoE) power interface controller from Microsemi Corporation. This device is designed to manage and control the power delivered to endpoint devices in PoE systems. It provides vital functions such as detection, classification, current limiting, and disconnect, ensuring safe and efficient power delivery.

Applications:

  • IP Phones: Powering VoIP phones in office environments.
  • Wireless Access Points: Supplying power to wireless access points for network connectivity.
  • IP Cameras: Delivering power to surveillance cameras for security systems.
  • Industrial Automation: Providing power to industrial control devices and sensors.
  • PoE Lighting: Supporting PoE-enabled lighting systems for energy-efficient illumination.

Features:

  • IEEE 802.3af/at Compliance: Adheres to the Power over Ethernet standards, ensuring interoperability.
  • Detection and Classification: Automatically detects and classifies powered devices to determine power requirements.
  • Current Limiting: Protects against overcurrent conditions, preventing damage to the system.
  • Disconnect Functionality: Safely disconnects power in the event of a fault or overload.
  • Low Standby Power: Minimizes power consumption when the device is not actively delivering power.
  • Integrated Hot-Swap FET: Simplifies design and improves reliability.
  • Programmable Protection Features: Allows for customization of protection thresholds.

Benefits:

  • Simplified Installation: Reduces the need for separate power supplies, simplifying installation and reducing costs.
  • Improved Reliability: Protects against overcurrent and overvoltage conditions, improving system reliability.
  • Reduced Power Consumption: Minimizes power consumption with low standby power and efficient power delivery.
  • Enhanced Safety: Provides disconnect functionality to ensure safe operation.
  • Scalability: Easily scales to support a growing number of powered devices.

Additional Details:

The PD-63000ACG-0501 operates within a wide input voltage range, typically 36V to 57V DC, making it suitable for various PoE applications. It is designed for ease of integration, providing a robust and reliable solution for Power over Ethernet systems. The integrated hot-swap FET further enhances its reliability and simplifies the overall design.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $8.2692
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess