EN
  • EN
  • DE

SG1524BJ/883B

Part No SG1524BJ/883B
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Description REGULATING PULSE WIDTH MODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 319478-SG1524BJ/883B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG1524BJ/883B CAD Model

Description

The SG1524BJ/883B is a high-reliability, radiation-hardened pulse-width modulator (PWM) control circuit designed for demanding power supply applications in aerospace, military, and other harsh environments. Manufactured by Microsemi Corporation, this device offers precise control of switching power supplies and robust performance under extreme conditions. It is specifically designed and manufactured to meet stringent military specifications (MIL-STD-883B), ensuring its suitability for mission-critical applications. Its radiation-hardened design makes it resistant to the effects of ionizing radiation.

Applications

  • Spacecraft power supplies
  • Military power supplies
  • Avionics power systems
  • Satellite power systems
  • High-reliability DC-DC converters
  • Power supplies for radiation environments

Features

  • Radiation hardened design
  • Precise PWM control
  • Adjustable dead time
  • Soft-start capability
  • Overvoltage protection
  • Undervoltage lockout (UVLO)
  • Current limiting

Benefits

  • Reliable operation in harsh environments: The radiation-hardened design ensures stable performance in the presence of ionizing radiation.
  • Precise power supply control: The PWM control provides accurate and efficient regulation of output voltage and current.
  • Enhanced system protection: Built-in protection features such as overvoltage protection, UVLO, and current limiting prevent damage to the power supply and the load.
  • Improved system performance: Adjustable dead time and soft-start capability allow for optimization of power supply performance.
  • Meets military specifications: The device is manufactured to meet MIL-STD-883B specifications.

Additional Details

The SG1524BJ/883B is typically available in a hermetically sealed package. It requires careful consideration of thermal management to ensure optimal performance. The device is designed to operate over a wide temperature range. The datasheet provides detailed information on the electrical characteristics, radiation performance, and application circuits. Proper filtering and decoupling are essential to minimize noise and ensure stable operation. The device is often used in conjunction with other radiation-hardened components to build complete and robust power systems.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess