EN
  • EN
  • DE
  • IT

SG2644M

Part No SG2644M
Manufacturer Microsemi Corporation
Description DUAL HIGH SPEED DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1248334-SG2644M
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG2644M CAD Model

Description

The SG2644M is a high-reliability voltage regulator manufactured by Microsemi Corporation. Designed for demanding applications, it provides a stable and regulated output voltage, ensuring reliable operation of sensitive electronic components. It's commonly used in aerospace, military, and industrial applications.

Applications

  • Aerospace Systems: Providing regulated power to avionics and other critical aircraft systems.
  • Military Equipment: Supplying stable voltage to military radios, radar systems, and other electronic devices.
  • Industrial Control Systems: Ensuring reliable power for industrial automation equipment, sensors, and controllers.
  • Medical Devices: Powering sensitive medical instruments where stable voltage is essential.
  • High-Reliability Power Supplies: Used as a key component in power supplies designed for long-term and dependable operation.

Features

  • High Reliability: Designed and manufactured to meet stringent reliability standards.
  • Stable Output Voltage: Provides a precise and regulated output voltage.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Overcurrent Protection: Protects the regulator and connected equipment from overcurrent conditions.
  • Overtemperature Protection: Shuts down the regulator in case of excessive temperature.

Benefits

  • Reliable Power: Ensures a stable and dependable power supply for critical systems.
  • Protection Features: Prevents damage from overcurrent and overtemperature conditions.
  • Long-Term Operation: Designed for long-term operation in harsh environments.

Technical Specifications

The SG2644M is available in various packages to suit different application requirements. Refer to the datasheet for detailed specifications including input voltage range, output voltage, output current, and operating temperature range.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess