EN
  • EN
  • DE

SG2845N

Part No SG2845N
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 189260-SG2845N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2845N CAD Model

Description

The SG2845N is a high-performance current-mode PWM controller optimized for off-line and DC-to-DC converter applications. Manufactured by Microsemi Corporation, this device offers a comprehensive suite of features designed to enhance power supply efficiency, reliability, and control.

Applications

  • Switch-mode power supplies (SMPS): Used extensively in various SMPS designs.
  • DC-DC converters: Ideal for applications requiring efficient DC voltage conversion.
  • Offline power supplies: Employed in power supplies directly connected to the AC mains.
  • Battery chargers: Found in advanced battery charging circuits.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to maintain stable power output.

Features

  • Current-mode control: Provides inherent line feed-forward compensation and simplified loop design.
  • Low start-up current: Minimizes power consumption during start-up.
  • Adjustable duty cycle: Allows for flexible power control.
  • Internal oscillator: Offers a stable and accurate timing source.
  • Over-voltage protection (OVP): Protects the power supply from excessive output voltage.
  • Over-current protection (OCP): Limits the output current to prevent damage.
  • Under-voltage lockout (UVLO): Ensures proper operation during low input voltage conditions.
  • Soft-start function: Reduces stress on power components during start-up.
  • Totem-pole output: Provides high current drive capability.

Benefits

  • Improved efficiency: Current-mode control enhances overall power supply efficiency.
  • Enhanced reliability: Protection features safeguard against common power supply failures.
  • Simplified design: Integrated features reduce the need for external components.
  • Stable operation: Internal oscillator and UVLO ensure consistent performance.
  • Flexible control: Adjustable duty cycle allows for fine-tuning of power output.
  • Reduced component count: Integration of key functions minimizes board space and cost.

Additional Details

The SG2845N operates over a wide input voltage range and features a high switching frequency capability. It is typically available in an 8-pin DIP or SOIC package. Detailed specifications, including operating voltage, switching frequency, and temperature range, can be found in the Microsemi datasheet. The device's current-mode architecture simplifies feedback loop compensation, making it easier to design stable and efficient power supplies. Furthermore, the built-in protection features, such as OVP, OCP, and UVLO, contribute to a robust and reliable power system design.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess