EN
  • EN
  • DE

SG3525ADW-TR

Part No SG3525ADW-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 189271-SG3525ADW-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3525ADW-TR CAD Model

Description

The SG3525ADW-TR is a high-performance pulse width modulator (PWM) control circuit designed for switching power supplies. Manufactured by Microsemi Corporation, this device offers a comprehensive set of features for efficient and reliable power conversion. The “-TR” suffix typically indicates that the device is supplied in tape and reel packaging for automated assembly.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in various SMPS topologies, including forward, flyback, and push-pull converters.
  • DC-DC Converters: Ideal for applications requiring efficient DC voltage conversion.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to maintain stable power output during power outages.
  • Motor Control: Employed in motor control circuits for precise speed and torque regulation.
  • Solar Inverters: Found in solar power systems for converting DC power from solar panels to AC power.

Features

  • 8V to 35V Operation: Wide input voltage range for versatile applications.
  • Dual Output Drivers: Provides two independent output drivers for flexible control.
  • Adjustable Dead Time: Allows for optimization of switching performance.
  • Internal Soft-Start: Reduces stress on power components during start-up.
  • Over-Voltage Protection (OVP): Protects the power supply from excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during low input voltage conditions.
  • Synchronizable Oscillator: Allows for synchronization with an external clock source.

Benefits

  • Improved Efficiency: Optimizes switching performance for high efficiency.
  • Enhanced Reliability: Protection features safeguard against common power supply failures.
  • Flexible Design: Adjustable parameters allow for customization to specific application requirements.
  • Stable Operation: UVLO and soft-start ensure consistent performance.
  • Reduced Component Count: Integration of key functions minimizes board space and cost.

Additional Details

The SG3525ADW-TR operates at a fixed frequency, typically adjustable with external components. It is available in a wide range of packages, including SOIC and DIP. Detailed specifications, including operating frequency, dead time range, and temperature range, can be found in the Microsemi datasheet. The dual output drivers can be configured for various switching topologies. The built-in protection features, such as OVP, OCP, and UVLO, contribute to a robust and reliable power system design. The synchronizable oscillator allows for noise reduction and improved system performance in multi-converter applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess