EN
  • EN
  • DE

SG3549Y

Part No SG3549Y
Manufacturer Microsemi Corporation
Description CURRENT SENSE LATCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1248385-SG3549Y
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3549Y CAD Model

Description

The SG3549Y is a pulse width modulator (PWM) control circuit designed for switching power supply applications, manufactured by Microsemi Corporation. This IC provides all the necessary features to implement various types of switching power supplies, including single-ended and push-pull configurations. It offers precise control of the output voltage and current, along with protection features to ensure reliable operation.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Uninterruptible power supplies (UPS)
  • Battery chargers
  • Power inverters

Features:

  • Pulse width modulation (PWM) control
  • Internal oscillator
  • Adjustable duty cycle
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Current limiting
  • Soft-start function
  • Totem-pole output stage

Benefits:

  • Precise control of output voltage and current
  • Improved efficiency in power conversion systems
  • Enhanced system reliability with built-in protection features
  • Simplified system design with integrated functions
  • Soft-start function to reduce stress on components during startup

Additional Details:

The SG3549Y incorporates an internal oscillator that provides a stable and accurate timing reference for the PWM control circuit. The duty cycle can be adjusted to regulate the output voltage and current. The over-voltage protection (OVP) feature prevents the output voltage from exceeding a predetermined level, protecting the load from damage. The under-voltage lockout (UVLO) feature ensures that the IC operates only when the supply voltage is within the specified range. The current limiting feature protects the power supply from overloads and short circuits. The soft-start function gradually increases the output voltage during startup, reducing stress on the power supply components.

The totem-pole output stage provides a high-current drive capability for controlling external switching devices. The SG3549Y is commonly used in switching power supplies to regulate the output voltage, in DC-DC converters to step up or step down voltage levels, and in UPS systems to provide backup power. It is also used in battery chargers to control the charging current and voltage, and in power inverters to convert DC voltage into AC voltage. The SG3549Y is designed to meet the requirements of various industry standards for safety and performance. It offers a balance of performance, efficiency, and reliability, making it a suitable choice for a wide range of power electronic applications. It's critical to consult the datasheet for specific details regarding operating conditions and recommended external components.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess