EN
  • EN
  • DE

SG3626Y

Part No SG3626Y
Manufacturer Microsemi Corporation
Description DUAL HIGH SPEED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1248388-SG3626Y
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3626Y CAD Model

Description

The SG3626Y is a high-performance monolithic Quad SPST (Single-Pole Single-Throw) analog switch manufactured by Microsemi Corporation. It features low on-resistance, fast switching speeds, and low charge injection. These characteristics make it suitable for a wide range of signal switching and routing applications.

Applications

  • Analog signal switching
  • Video signal routing
  • Data acquisition systems
  • Audio signal switching
  • ATE (Automatic Test Equipment)

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables rapid signal switching and routing.
  • Low Charge Injection: Reduces switching transients and improves signal integrity.
  • Wide Operating Voltage Range: Supports a wide range of power supply voltages.
  • TTL/CMOS Compatible Control Inputs: Allows easy interfacing with digital control logic.
  • Break-Before-Make Switching: Prevents signal shorting during switching transitions.

Benefits

  • High Signal Fidelity: Low on-resistance and low charge injection ensure minimal signal distortion.
  • Improved System Performance: Fast switching speeds enhance the overall performance of the system.
  • Easy Integration: TTL/CMOS compatible control inputs simplify integration with digital circuits.
  • Enhanced Reliability: Break-before-make switching prevents signal shorting and improves system reliability.
  • Versatile Application: Suitable for a wide range of analog and digital signal switching applications.

Additional Details

The SG3626Y is typically available in a variety of packages, including DIP and SOIC. It operates over a wide temperature range. The low on-resistance ensures that the switch introduces minimal signal loss, making it suitable for sensitive analog signals. The fast switching speed allows for high-speed data acquisition and signal routing. The break-before-make feature ensures that no two signals are connected simultaneously, preventing signal conflicts and ensuring system stability. This switch is a versatile and reliable solution for various signal switching needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess