EN
  • EN
  • DE

SK32E3/TR13

Part No SK32E3/TR13
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 3A DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 20V
Mounting SMD (SMT)
Case / Package DO-214AB
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1096626-SK32E3/TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK32E3/TR13 CAD Model

Description

The SK32E3/TR13 is a Schottky Barrier Rectifier from Microsemi Corporation. It's designed for high-frequency applications requiring fast switching speeds and low forward voltage drop. This rectifier is ideal for use in switch-mode power supplies, freewheeling diodes, and other high-speed switching circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification
  • DC-DC converters

Features

  • Schottky barrier rectifier
  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Surface mount package
  • RoHS compliant

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power losses and improves efficiency.
  • Fast Switching: Fast switching speed enables high-frequency operation and reduces switching losses.
  • Protection: High surge current capability provides protection against transient voltage spikes.
  • Compact Design: Surface mount package allows for compact circuit layouts and easy integration.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental regulations.

Additional Details

The SK32E3/TR13 Schottky barrier rectifier is designed to provide efficient rectification in high-frequency applications. Its low forward voltage drop minimizes power dissipation and improves overall system efficiency. The device is available in a compact surface mount package, making it suitable for high-density circuit designs. The SK32E3/TR13 is commonly used in switch-mode power supplies, DC-DC converters, and other high-speed switching circuits. It requires proper heat sinking to maintain its operating temperature within the specified limits. The rectifier is designed to withstand a certain level of reverse voltage and forward current, so it's important to ensure that these ratings are not exceeded. Its fast switching speed makes it ideal for use in high-frequency applications where minimizing switching losses is critical. It is also used in reverse polarity protection circuits to prevent damage from incorrect voltage polarity.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess