EN
  • EN
  • DE

TW8816-DABB3-GR

Part No TW8816-DABB3-GR
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841214-TW8816-DABB3-GR
Ultra Librarian 3D Model Ultra Librarian TW8816-DABB3-GR CAD Model

Description

The TW8816-DABB3-GR is a high-performance LCD video processor from Intersil (now Renesas). It's designed to drive LCD panels in a variety of applications, offering comprehensive video processing and display control capabilities.

Applications:

  • Automotive Navigation Systems: Drives LCD displays in car navigation systems.
  • Portable Media Players: Used in portable devices to display video content on LCD screens.
  • In-Vehicle Entertainment Systems: Powers LCD screens in rear-seat entertainment systems.
  • LCD Monitors: Can be used in some LCD monitor designs, especially those with integrated video processing features.
  • Industrial Displays: Drives LCD panels in industrial control panels and other industrial display applications.

Features:

  • LCD Panel Interface: Supports a wide range of LCD panel types and resolutions.
  • Integrated Video Decoder: Decodes various analog video formats, including NTSC, PAL, and SECAM.
  • Deinterlacing: Converts interlaced video signals into progressive scan for smoother display.
  • Scaling and Resizing: Adjusts the video resolution to match the LCD panel resolution.
  • Brightness, Contrast, and Color Control: Allows for fine-tuning the display parameters.
  • On-Screen Display (OSD): Supports the display of text and graphics on the LCD screen.
  • Multiple Video Inputs: Supports composite, S-Video, and component video inputs.
  • Digital Video Output: Provides digital video output for connection to other video processing components.

Benefits:

  • High-Quality Video Display: Delivers clear and accurate video on LCD panels.
  • Versatile Input Support: Accommodates a wide range of analog video sources.
  • Flexible Output Options: Provides digital video output for integration with other systems.
  • Comprehensive Feature Set: Offers a complete solution for driving LCD panels in various applications.
  • Easy Integration: Simplifies system design with its integrated features and flexible interface options.

Additional Details:

The TW8816-DABB3-GR typically operates from a 3.3V power supply. It often includes features like gamma correction and dynamic contrast enhancement to further improve the display quality. The specific supported LCD panel resolutions and interface types will be detailed in the device datasheet. Consult the Renesas website for the most current datasheet and application notes.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2081 $67.2486
13+ $9.1973 $119.5649
20+ $8.9097 $178.1940
27+ $8.6221 $232.7967
35+ $8.3345 $291.7075
47+ $7.4729 $351.2263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess