EN
  • EN
  • DE

SP-450-033-03

Part No SP-450-033-03
Manufacturer Microsemi Corporation
Catalog LED Character and Numeric
Description LCD MODULE 14 DIG 5 X 3 PASSIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Number of Characters 14.0
Display Format 5 x 3
Character Format 7-Segment
Display Type Plasma
Display Mode Passive
Character Size 12.70mm H x 6.35mm W
Outline L x W x H 85.09mm x 119.68mm x 7.49mm
Viewing Area 61.97mm L x 111.12mm W
Backlight Without Backlight
Voltage - Supply 170V ~ 200V
Interface Parallel
Operating Temperature 0°C ~ 70°C
Background Color Black
Ultra Librarian 3D Model Ultra Librarian SP-450-033-03 CAD Model

You May Also Be Interested in

Broadcom Limited
DISPLAY 7-SEG 0.29\
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.31" SGL ORG 10DIP
Lowest to $2.8639
Kingbright Corporation
DISPLAY 7-SEG 0.4\
Need more? Email Us
Microsemi Corporation
LCD MODULE 14 DIG 5 X 3 PASSIVE
Need more? Email Us
Kingbright Corporation
DISPLAY 7SEG 0.56\
Need more? Email Us
Lumex Opto/Components Inc.
DISPLAY 7SEG 0.43\
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.39" TRP RED 16DIP
Need more? Email Us
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.3" SGL RED 10SMD
Lowest to $1.8490
Broadcom Limited
DISP 7SEG 0.4\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess