EN
  • EN
  • DE

SP-450-035-03

Part No SP-450-035-03
Manufacturer Microsemi Corporation
Catalog LED Character and Numeric
Description LCD MODULE 5 DIG 5 X 1 PASSIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Number of Characters 5.0
Display Format 5 x 1
Character Format 7-Segment
Display Type Plasma
Display Mode Passive
Character Size 25.40mm H x 12.70mm W
Outline L x W x H 152.02mm x 51.43mm x 6.83mm
Viewing Area 130.05mm L x 48.90mm W
Backlight Without Backlight
Voltage - Supply 165V ~ 200V
Operating Temperature 0°C ~ 70°C
Background Color Black
Ultra Librarian 3D Model Ultra Librarian SP-450-035-03 CAD Model

You May Also Be Interested in

Rohm Semiconductor
DISPLAY 7-SEG 0.4" SGL RED 10DIP
Lowest to $10.9090
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.3" SGL RED 10SMD
Lowest to $1.8490
Lite-On Inc.
DISPLAY 7SEG 0.39" TRP RED 16DIP
Need more? Email Us
Kingbright
DISPLAY 7SEG 0.56" DBL RED 18DIP
Need more? Email Us
SunLED
DISPLAY LED 0.56\
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.4\
Need more? Email Us
Lite-On Inc.
DISP 7SEG 0.28" QUAD RED 16DIP
Lowest to $19.0909
Microsemi Corporation
LCD MODULE 4 DIG 4 X 1 PASSIVE
Need more? Email Us
Kingbright Corporation
3 DIGIT RED LED DISPLAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess