EN
  • EN
  • DE

B39211-B4910-Z910

Part No B39211-B4910-Z910
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0143+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 709589-B39211-B4910-Z910
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39211-B4910-Z910 CAD Model

Description

The B39211-B4910-Z910 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications for signal filtering purposes. These filters are known for their compact size, high performance, and reliability. They are specifically designed to selectively pass or reject certain frequencies, making them essential components in wireless communication systems and other RF applications.

Applications:

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless devices to filter specific frequencies.
  • Remote Control Systems: Employed in remote controls for TVs, garage door openers, and other devices to enhance signal quality.
  • Automotive Applications: Found in car key fobs, tire pressure monitoring systems (TPMS), and other automotive wireless systems.
  • ISM Band Applications: Suitable for use in the Industrial, Scientific, and Medical (ISM) radio bands.
  • RF Telemetry: Used in systems that remotely collect and transmit data.

Features:

  • High Selectivity: Provides excellent filtering of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Small Size: Compact design suitable for space-constrained applications.
  • Surface Mount Device (SMD): Easy to integrate into automated manufacturing processes.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication.
  • Reduced Interference: Minimizes unwanted signals and noise.
  • Extended Range: Enables longer communication distances.
  • Enhanced System Performance: Improves the overall performance of wireless devices.
  • Reliable Operation: Ensures consistent and dependable performance over a long lifespan.

Technical Specifications:

The technical specifications for the B39211-B4910-Z910 SAW filter typically include parameters such as center frequency, bandwidth, insertion loss, passband ripple, and stopband attenuation. These specifications are critical for selecting the appropriate filter for a given application. While specific values may vary, the B39211-B4910-Z910 is designed for operation within specified frequency bands commonly used in wireless communication systems. Consult the official EPCOS (TDK) datasheet for the most accurate and detailed specifications.

SAW filters like the B39211-B4910-Z910 are vital components in ensuring the efficient and reliable operation of modern wireless devices and systems. Its compact size, robust design, and excellent performance make it a popular choice for a wide range of applications requiring precise signal filtering.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess