EN
  • EN
  • DE

TA8695AF

Part No TA8695AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354358-TA8695AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8695AF CAD Model

Description

The TA8695AF is a single-chip video signal processing IC manufactured by Toshiba Semiconductor and Storage. It's designed for use in television receivers and other video equipment, handling various functions related to signal processing and display.

Applications

  • Television Receivers: Used as a key component in analog television sets, processing video signals for display.
  • Video Cassette Recorders (VCRs): Employed in VCRs for recording and playing back video signals.
  • DVD Players: Can be found in DVD players to handle the output of video signals.
  • Set-Top Boxes: May be used in set-top boxes for processing video signals from various sources.

Features

  • Chroma/Luminance Processing: Handles both the color (chroma) and brightness (luminance) components of the video signal.
  • Automatic Color Control (ACC): Automatically adjusts the color levels to maintain consistent image quality.
  • Automatic Gain Control (AGC): Automatically adjusts the gain of the video signal to maintain a stable picture, even with varying input signal strengths.
  • Horizontal/Vertical Deflection Processing: Processes the horizontal and vertical deflection signals, ensuring proper image display on the screen.
  • Sync Signal Processing: Handles the synchronization signals required for proper video display.

Benefits

  • Improved Image Quality: Provides sharp, clear images with accurate color reproduction.
  • Stable Performance: Automatic control functions ensure consistent performance, even with varying input signals.
  • Reduced Component Count: Single-chip design integrates multiple functions, reducing the overall component count and board space.
  • Simplified Design: Simplifies the design of television receivers by integrating multiple functions into a single chip.
  • Cost-Effective Solution: Offers a cost-effective solution for processing video signals.

Additional Details

The TA8695AF typically operates on a single power supply. It's commonly packaged in a surface-mount package for easy integration into printed circuit boards. For detailed specifications, including operating voltage, power consumption, and pinout diagrams, consult the official datasheet from Toshiba.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,404 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess