EN
  • EN
  • DE

ZL30116GGG2V2

Part No ZL30116GGG2V2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 100CABGA / System Synchronizer -40°C to 85°C 100-Pin CABGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose SONET/SDH, Stratum
Input LVCMOS
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 622.08MHz
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-FBGA
Manufacturer Package 100-CABGA (9x9)
Win Source Part Number 800332-ZL30116GGG2V2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30116
Introduction Date May 07, 2007
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZL30116GGG2V2 CAD Model

Description

The Microsemi Corporation ZL30116GGG2V2 is a PLL integrated circuit (IC) with 1 circuit and a power supply voltage range of 2.97 V to 3.63 V.

  • Circuits: 1
  • Supply Voltage: 2.97 V to 3.63 V
  • Maximum Frequency: 622.08MHz
  • Package: 100-FBGA
  • Applications: SONET/SDH and stratum
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.4957 $207.4957
2+ $186.0305 $372.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess