EN
  • EN
  • DE

ADSP-2185MBSTZ-266

Part No ADSP-2185MBSTZ-266
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 66MHz 66MIPS 100-Pin LQFP Tray / IC DSP CONTROLLER 16BIT 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 66MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 198836-ADSP-2185MBSTZ-266
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-2185M
Introduction Date July 05, 2000
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADSP-2185MBSTZ-266 CAD Model

Description

The ADSP-2185MBSTZ-266 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional computational speed and efficiency. This product is part of the ADSP-218x family, which is well-suited for a variety of applications including audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • High Clock Speed: The ADSP-2185MBSTZ-266 operates at a clock speed of 266 MHz, enabling rapid data processing and real-time operation for demanding applications.
  • Memory: It features on-chip memory, including 16K words of RAM, which facilitates quick data access and efficient execution of algorithms.
  • Peripheral Support: The DSP supports a range of peripherals, such as serial ports, timers, and host interface ports, allowing for versatile connectivity and system integration.
  • Instruction Set: It boasts a rich instruction set optimized for digital signal processing tasks, which includes multiply-accumulate operations, algebraic and logic operations, and data move instructions.
  • Power Management: With power-down modes and dynamic power control, the ADSP-2185MBSTZ-266 is designed for power-sensitive applications, ensuring efficient energy usage without sacrificing performance.

Applications:

The processor's robust architecture makes it ideal for applications that require high-speed mathematical computations, such as:

  • Audio and speech processing
  • Image and video processing
  • Wireless communications
  • Instrumentation and control systems
  • Automotive electronics

Package and Quality:

The ADSP-2185MBSTZ-266 comes in a 128-lead LQFP (Low Profile Quad Flat Package) that provides a compact footprint and ease of mounting on printed circuit boards. Analog Devices Inc. is committed to the highest standards of quality, ensuring that each DSP meets rigorous performance and reliability criteria.

Whether you are developing cutting-edge audio equipment, advanced communication systems, or precise control applications, the ADSP-2185MBSTZ-266 from Analog Devices Inc. offers the computational power, speed, and flexibility to drive your technology forward.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $299.9558 $299.9558
2+ $268.9256 $537.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess