EN
  • EN
  • DE

ZL30165GDG2

Part No ZL30165GDG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR 4CH 144LBGA / Quad Clock Translator -40°C to 85°C 144-Pin LBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, Fibre Channel, SONET/SDH
Input Clock
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 144-BGA
Manufacturer Package 144-LBGA (13x13)
Win Source Part Number 800344-ZL30165GDG2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30165
Introduction Date January 10, 2013
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZL30165GDG2 CAD Model

Description

The Microsemi Corporation 800344-ZL30165GDG2 is an integrated circuit that is packaged in tray and has a mounting style of SMD.

  • Frequency Maximum: 750MHz
  • Circuits: 1
  • Input: Clock
  • Output: LVCMOS and LVPECL
  • Features: PLL
  • Applications: Ethernet, Fibre Channel, SONET/SDH
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess