EN
  • EN
  • DE

ZL30112LDG1

Part No ZL30112LDG1
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC SLIC/CODEC PLL 32QFN / Clock Generator 0.008MHz to 19.44MHz-IN 8.192MHz-OUT 32-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose SLIC/CODEC
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 8.192MHz
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 800331-ZL30112LDG1
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30112
Introduction Date October 15, 2001
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZL30112LDG1 CAD Model

Description

The Microsemi Corporation 800331-ZL30112LDG1 is an integrated circuit (IC) that comes in a 32-VFQFN exposed pad package.

  • Frequency Max: 8.192MHz
  • Circuits: One
  • Mounting: SMD
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 2.97V to 3.63V
  • Input/Output: Clock
  • PLL: Yes
  • Family Name: ZL30112

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess