The ZL50402 is a high-performance clock multiplier and jitter attenuator from Microsemi Corporation, designed to meet the stringent timing requirements of modern communication and networking systems. This device is a crucial component for applications demanding precise clock generation and low jitter performance.
Applications
- Synchronous Ethernet (SyncE) equipment
- IEEE 1588 Precision Time Protocol (PTP) applications
- Optical Transport Networks (OTN)
- Wireless Base Stations
- Data Center Infrastructure
- High-speed data communication systems
Features
- Clock multiplication and division
- Low jitter performance
- Integrated loop filter
- Multiple output clock frequencies
- Clock monitoring and alarm functions
- Programmable parameters for customization
Benefits
- Improved Network Performance: Precise timing synchronization enhances network efficiency and reduces latency.
- Reduced Jitter: Low jitter performance ensures signal integrity and reduces data errors.
- Flexible Clock Generation: Clock multiplication and division enable the generation of various clock frequencies from a single reference.
- Enhanced System Reliability: Clock monitoring and alarm functions allow for early detection of timing issues.
- Cost-Effective Solution: Integration and advanced features provide a cost-competitive timing solution.
The ZL50402 offers high performance and flexibility in clock generation and jitter attenuation. The device features low jitter performance, ensuring clean clock signals and minimizing data errors. The integrated loop filter helps to reduce noise and improve clock stability. The ZL50402 supports multiple output clock frequencies, allowing for flexible system designs. The device includes comprehensive clock monitoring and alarm functions, enabling early detection and correction of timing issues.
Its programmable parameters allow for customization to meet specific application requirements. It's designed to be compatible with various communication standards, enabling seamless integration into different network architectures. The device is typically packaged in a small form factor, saving board space and enabling compact system designs. This component is crucial for maintaining the quality of service in modern telecommunications and data networks. Its flexibility, performance, and reliability make it a preferred choice for timing solutions in demanding applications.