EN
  • EN
  • DE

FDP075N15A-F102

Part No FDP075N15A-F102
Manufacturer MICROSS/On Semiconductor
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 150V 130A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 7.5mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 100 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7350 pF @ 75 V
Power Dissipation (Max) 333W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Ultra Librarian 3D Model Ultra Librarian FDP075N15A-F102 CAD Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 150V 9A/30A 2WDSON
Lowest to $2.9105
Nexperia USA Inc.
MOSFET P-CH 20V 2.8A TO236AB
Lowest to $0.8353
Nexperia USA Inc.
P-CHANNEL TRENCH MOSFET
Lowest to $2.6532
Infineon Technologies
MOSFET N-CH 75V 82A D2PAK
Lowest to $1.3098
Infineon Technologies
MOSFET_(20V 40V)
Lowest to $1.6241
Rohm Semiconductor
NCH 60V 400MA SMALL SIGNAL MOSFE
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 200V 140A TO247
Lowest to $46.5672
Diodes Incorporated
MOSFET N-CH 20V 6.7A TSOT26 T&R
Lowest to $0.1431
Diodes Incorporated
MOSFET BVDSS: 61V~100V POWERDI50
Lowest to $7.1015

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5426 $53.9910
80+ $1.2657 $101.2560
125+ $1.2262 $153.2750
170+ $1.1866 $201.7220
220+ $1.1471 $252.3620
295+ $1.0284 $303.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess