EN
  • EN
  • DE

ADC-20-4+

Part No ADC-20-4+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1GHz
Coupling Factor 20 ± 0.5dB
Applications General Purpose
Power - Max 1W
Return Loss 36.64dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 713379-ADC-20-4+
Ultra Librarian 3D Model Ultra Librarian ADC-20-4+ CAD Model

Description

The 713379-ADC-20-4+ is an RF directional coupler designed for general-purpose applications.

  • Maximum Power: 1W
  • Frequency Range: 5MHz to 1GHz
  • Coupling Factor: 20 ± 0.5dB
  • Return Loss: 36.64dB
  • Mounting Type: Surface Mountable
  • Package: 6-SMD, flat leads
  • Product Status: Active
  • Series: Mini-Circuits
  • Standard Package: 1,000 pcs

You May Also Be Interested in

M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2161 $55.2966
14+ $7.5619 $105.8666
21+ $7.3256 $153.8376
29+ $7.0893 $205.5897
37+ $6.8530 $253.5610
49+ $6.1441 $301.0609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess