EN
  • EN
  • DE

DBTC-17-5+

Part No DBTC-17-5+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 50MHZ-2GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 50MHz ~ 2GHz
Coupling Factor 17.5 ± 1dB
Applications Cellular
Power - Max 2W
Return Loss 28.07dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 106538-DBTC-17-5+
Ultra Librarian 3D Model Ultra Librarian DBTC-17-5+ CAD Model

Description

Product Overview

The DBTC-17-5+ is engineered to deliver high operational efficiency in a variety of electronic applications. Its innovative design and robust construction make it a reliable choice for professionals.

Features and Benefits

  • Robust Design: Ensures persistency and long-lasting functionality even in harsh conditions.
  • High Accuracy: Delivers precision signals to improve system performance.
  • Compact Form Factor: Easy to fit into tight spaces, making it ideal for diverse installations.
  • Low Loss Rate: Improves signal clarity and reduces noise interference.

Applications

  • Mobile Network Infrastructure
  • Digital Broadcasting Equipment
  • Automotive Electronics
  • IoT Devices

A reliable solution for a variety of technical projects, the DBTC-17-5+ is well-suited for professionals seeking efficiency and reliability in their components.

You May Also Be Interested in

Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
M/A-Com Technology Solutions
E-Series 75 Ohm 8 dB Coupler 5 - 1200 MHz | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $2.6738
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Anaren
COUPLER DIRECT 500-1000MHZ
Lowest to $2.6302
Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
Anaren
COUPLER 90DEG 2300-2700MHZ 0805
Lowest to $0.4782
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6313 $50.9443
27+ $3.8000 $102.6000
41+ $3.6813 $150.9333
57+ $3.5625 $203.0625
73+ $3.4438 $251.3974
98+ $3.0875 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess