EN
  • EN
  • DE
  • IT

ADT1-1+

Part No ADT1-1+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 0.1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 150kHz ~ 400MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 5.71dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 816802-ADT1-1+
Ultra Librarian 3D Model Ultra Librarian ADT1-1+ CAD Model

Description

The 816802-ADT1-1+ is a surface mount balun designed for RF and wireless applications manufactured by Mini-Circuits.

  • Frequency Range: 150kHz to 400MHz
  • Impedance: 50/50 Ohm
  • Phase Difference:
  • Insertion Loss: 3dB (maximum)
  • Return Loss: 5.71dB (minimum)
  • Package: 6-SMD, flat leads
  • Status: Active

You May Also Be Interested in

Pulse
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Need more? Email Us
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
Pulse
0605 2.4GHZ BLN TYPEYA
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKW
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
Pulse
1005 5GHZ BLN TYPEYB
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKV
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER,AUTOT1:1.77,40-1215M
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER 2:1 FLUX COUPLED BAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3012 $58.1084
17+ $6.8113 $115.7921
26+ $6.5984 $171.5584
36+ $6.3856 $229.8816
46+ $6.1727 $283.9442
61+ $5.5341 $337.5801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,243 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess