EN
  • EN
  • DE
  • IT

ADT1-6T+

Part No ADT1-6T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 0.0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 30kHz ~ 125MHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 7.66dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 44458-ADT1-6T+
Ultra Librarian 3D Model Ultra Librarian ADT1-6T+ CAD Model

Description

ADT1-6T+ Wideband Transformer

The ADT1-6T+ is a high-performance wideband transformer characterized by its compact design and exceptional durability. It boasts an impedance ratio of 1:6 and can effectively operate over a wide frequency range. With its robust performance and reliability, this transformer is ideal for a variety of RF applications.

  • Features:
    • Wide Frequency Range: 0.4 to 2000 MHz
    • Impedance Ratio: 1:6
    • Compact and Durable Design
  • Benefits:
    • High Efficiency and Low Loss
    • Reliable Performance in Diverse Conditions
  • Applications:
    • RF Communication Systems
    • Signal Processing
    • Antenna Matching

Additional Details: The ADT1-6T+ is manufactured with high-quality materials ensuring longevity and stable operation in various projects.

You May Also Be Interested in

MACOM Technology Solutions
TRANSFORMER 4:1 5-300MHZ SM22
Need more? Email Us
Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
Pulse
BALUN 4.5MHZ-1.5GHZ 50/50 5SMD
Need more? Email Us
MACOM Technology Solutions
BALUN 1MHZ-300MHZ 75/75 6SMD GW
Lowest to $0.8074
Pulse
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Need more? Email Us
MACOM Technology Solutions
1:1 TRANSMISSION LINE TX.
Need more? Email Us
Pulse
BALUN 4.5MHZ-1.5GHZ 75/75 5SMD
Need more? Email Us
Pulse
BALUN 5MHZ-200MHZ 1:4 5SMD MODUL
Need more? Email Us
MACOM Technology Solutions
2-20 GHZ 1:2 BALUN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5872 $52.6976
19+ $5.4049 $102.6931
29+ $5.2360 $151.8440
40+ $5.0671 $202.6840
52+ $4.8982 $254.7064
69+ $4.3915 $303.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,797 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess