EN
  • EN
  • DE
  • IT

ADT4-6T+

Part No ADT4-6T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:4 CORE & WIRE TRANSFORMER, 0.0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 60kHz ~ 300MHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 13.83dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 717598-ADT4-6T+
Ultra Librarian 3D Model Ultra Librarian ADT4-6T+ CAD Model

Description

The Mini-Circuits Balun, with Win Source Part Number 717598-ADT4-6T+, is a versatile component for RF and wireless applications.

  • Category: RF and Wireless - Balun
  • Installation: Surface mount
  • Frequency Range: 60kHz to 300MHz
  • Phase Difference:
  • Maximum Insertion Loss: 3dB
  • Return Loss: Minimum 13.83dB
  • Package: 6-SMD, Flat Leads

You May Also Be Interested in

MACOM Technology Solutions
TRANSFORMER 2:1 FLUX COUPLED BAL
Need more? Email Us
MACOM Technology Solutions
2-20 GHZ 1:2 BALUN
Need more? Email Us
Pulse
BALUN 4.5MHZ-1.5GHZ 75/75 5SMD
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKV
Need more? Email Us
Pulse
BALUN 4.5MHZ-3GHZ 50/50 5SMD MOD
Need more? Email Us
Pulse
0605 2.4GHZ BLN TYPEYA
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
MACOM Technology Solutions
BALUN 5 - 1225 MHZ 1:1
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER, 1:1 TXLINE BALUN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess