EN
  • EN
  • DE
  • IT

ADTL1-18-75+

Part No ADTL1-18-75+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 5 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 5MHz ~ 1.8GHz
Impedance - Unbalanced/Balanced 75 / 75Ohm
Phase Difference
Insertion Loss (Max) 2.0dB
Return Loss (Min) 9.71dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 44580-ADTL1-18-75+
Ultra Librarian 3D Model Ultra Librarian ADTL1-18-75+ CAD Model

Description

Features and Benefits of ADTL1-18-75+

  • Enhanced signal integrity
  • Durable construction
  • Optimized 75-ohm performance

With enhanced signal integrity and durable construction, the ADTL1-18-75+ is designed for optimal performance in 75-ohm systems, delivering precision in demanding applications.

Applications

  • Data transmission
  • Broadcasting
  • Telecom equipment

The ADTL1-18-75+ is a versatile solution for projects involving data transmission, broadcasting, and telecom equipment, ideal for engineers in need of reliable components.

You May Also Be Interested in

Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER 2:1 FLUX COUPLED BAL
Need more? Email Us
Pulse
1608 N78 BLN TYPEKY
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKA
Need more? Email Us
Pulse
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKW
Need more? Email Us
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
Pulse
BALUN 5MHZ-200MHZ 1:4 5SMD MODUL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.8193 $61.8193
3+ $50.7235 $152.1705
4+ $49.1384 $196.5536
5+ $47.5533 $237.7665
7+ $45.9682 $321.7774
9+ $41.2129 $370.9161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess