EN
  • EN
  • DE
  • IT

ADTL2-18+

Part No ADTL2-18+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 CORE & WIRE TRANSFORMER, 30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 30MHz ~ 1.8GHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 9.44dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 44582-ADTL2-18+
Ultra Librarian 3D Model Ultra Librarian ADTL2-18+ CAD Model

Description

Product Overview

The ADTL2-18+ is engineered to provide enhanced characteristics for RF amplification needs. It is particularly suitable for advanced communication systems where high efficiency and precision are required.

Key Features and Benefits

  • Enhanced Efficiency: Reduces power consumption while maintaining performance.
  • Robust Design: Offers durability and long service life in various environments.
  • Compact Size: Facilitates easy integration into existing systems.

Applications

  • Mobile Network Infrastructure
  • Radio Frequency Identification (RFID)
  • Broadcast Equipment

The ADTL2-18+ stands out due to its efficiency and integration capabilities, making it a prime choice for cutting-edge RF applications.

You May Also Be Interested in

Pulse
1005 0.703~0.803GHZ BLN TYPEKA
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
Pulse
0605 2.4GHZ BLN TYPEYA
Need more? Email Us
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
Pulse
BALUN 250KHZ-500MHZ 5SMD
Need more? Email Us
Pulse
BALUN 4.5MHZ-3GHZ 50/50 5SMD MOD
Need more? Email Us
MACOM Technology Solutions
2:1 BALUN TRANSFORMER
Need more? Email Us
Pulse
BALUN 500KHZ-300MHZ 50/50 5SMD
Need more? Email Us
Pulse
BALUN 4.5MHZ-1.5GHZ 50/50 5SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1788 $55.8940
11+ $9.1724 $100.8964
17+ $8.8857 $151.0569
24+ $8.5991 $206.3784
31+ $8.3125 $257.6875
41+ $7.4525 $305.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess