EN
  • EN
  • DE

BDCA-10-25+

Part No BDCA-10-25+
Manufacturer Mini-Circuits
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819265-BDCA-10-25+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Coupler Type Standard
Frequency 800MHz ~ 2.5GHz
Coupling Factor 10.1 ± 2dB
Applications Cellular, PCN, PCS
Power - Max 50W
Package / Case 10-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian BDCA-10-25+ CAD Model

Description

The BDCA-10-25+ is a bi-directional coupler manufactured by Mini-Circuits. It's a surface-mount device designed to split or combine signals with minimal loss and high isolation. This component is commonly used in RF and microwave systems for various applications, including signal monitoring, power amplification, and antenna feed networks.

Applications:

  • Signal monitoring
  • Power amplification
  • Antenna feed networks
  • Balanced amplifier designs
  • Test and measurement equipment

Features:

  • Wide frequency range (typically covering VHF, UHF, and microwave bands)
  • Low insertion loss
  • High isolation between ports
  • Excellent directivity
  • Surface-mount package
  • Bi-directional operation

Benefits:

  • Allows for accurate signal monitoring without significantly impacting the main signal path
  • Enables efficient power combining and splitting
  • Reduces interference and unwanted signal coupling
  • Simplifies circuit design with its bi-directional capability
  • Easy to integrate into PCB designs

The BDCA-10-25+ exhibits low insertion loss, meaning that the signal passing through the coupler experiences minimal attenuation. High isolation between the coupled and through ports ensures that unwanted signals are not coupled into the main signal path. Excellent directivity ensures that the signal flows in the intended direction, minimizing reflections and signal distortion.

The bi-directional operation of the BDCA-10-25+ allows it to be used in both signal splitting and combining applications. The surface-mount package simplifies assembly and integration into printed circuit boards (PCBs). Due to its versatility and performance, the BDCA-10-25+ is commonly used in various RF and microwave systems, offering a reliable solution for signal management.

The small size and robust construction of the BDCA-10-25+ make it suitable for various operating environments. Its consistent electrical characteristics ensure predictable performance in a wide range of applications.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2059 $61.0295
10+ $10.0151 $100.1510
16+ $9.7021 $155.2336
22+ $9.3892 $206.5624
28+ $9.0762 $254.1336
37+ $8.1373 $301.0801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess