EN
  • EN
  • DE

BFCN-152W-75+

Part No BFCN-152W-75+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 950 - 197
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.46GHz Center
Impedance 75Ohm
Bandwidth 1.02 GHz
Insertion Loss 2.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric), 3 PC Pad
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.055" (1.40mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864157-BFCN-152W-75+
Ultra Librarian 3D Model Ultra Librarian BFCN-152W-75+ CAD Model

Description

The 864157-BFCN-152W-75+ is a ceramic filter designed for use in the Filters category.

  • Manufacturer: Mini-Circuits
  • Impedance: 75Ohm
  • Frequency: 1.46GHz
  • Filter Type: Band Pass
  • Insertion Loss: 2.5dB
  • Bandwidth: 1.02GHz
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting Type: Surface Mount
  • Package: 1206 (3216 Metric), 3 PC Pad

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Ceramic Filters (CERAFIL) for FM Receivers
Lowest to $2.0073
Mini-Circuits
LTCC BAND PASS FILTER, 1950 - 31
Lowest to $10.6076
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Operating Temperature Range
Lowest to $8.1818
Murata Electronics North America
FILTER 10.7 MHZ 400 KHZ BAND SMD
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
FM 10.7MHZ DISCRIM FOR TRF6901/3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8876 $56.6628
7+ $15.4976 $108.4832
10+ $15.0133 $150.1330
14+ $14.5290 $203.4060
18+ $14.0447 $252.8046
24+ $12.5918 $302.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess