EN
  • EN
  • DE

SFEC10.7MA5P-TC

Part No SFEC10.7MA5P-TC
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family Ceramic Filters
Win Source Part Number 189188-SFEC10.7MA5P-TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFEC10.7MA5P-TC CAD Model

Description

The SFEC10.7MA5P-TC is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. This filter is designed for intermediate frequency (IF) applications, commonly used in radio frequency (RF) communication systems. The filter's primary function is to selectively pass signals within a specific frequency range while attenuating unwanted signals outside that range, ensuring clear and reliable signal transmission.

Applications

  • IF Stage in Wireless Receivers: Used in communication devices like radios, televisions, and mobile phones to filter the intermediate frequency signal.
  • Remote Control Systems: Employed in remote controls for filtering signals, ensuring accurate command transmission.
  • Wireless Microphones: Utilized to enhance the clarity of audio signals by eliminating unwanted frequencies.
  • Satellite Communication Systems: Used in the IF stage of satellite receivers for signal conditioning.
  • Security Systems: Integral to wireless security systems, filtering signals for reliable operation.

Features

  • Surface Mount Device (SMD): Designed for easy and efficient mounting on printed circuit boards.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal performance of the system.
  • High Selectivity: Precisely filters the desired frequency range, rejecting unwanted signals and noise.
  • Stable Performance: Offers consistent and reliable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the clarity and reliability of signals by removing unwanted noise and interference.
  • Enhanced System Performance: Optimizes the overall performance of communication systems by ensuring efficient signal transmission.
  • Reduced Interference: Minimizes the impact of unwanted signals on the desired signal, preventing data loss and errors.
  • Simplified Design: Makes it easier to design and implement RF communication systems.
  • Cost-Effective: Provides a cost-efficient solution for signal filtering.

Additional Details

The SFEC10.7MA5P-TC is a 10.7 MHz IF SAW filter. It is commonly used in applications where precise filtering is required. The surface-mount design makes it suitable for automated assembly processes, and its robust construction ensures reliable operation in harsh environments. Specifications typically include parameters like center frequency, bandwidth, insertion loss, and attenuation at specific frequencies. Understanding these specifications is crucial for integrating the filter effectively into a system design. Its compact size and high performance make it a popular choice for a wide range of wireless communication devices.

You May Also Be Interested in

Murata Electronics North America
FILTER 10.7MHZ 110KHZ BANDWIDTH
Lowest to $4.7584
Murata Electronics North America
CER FILTER 10.7MHZ DISCRIMINATOR
Lowest to $2.0374
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $9.0830
Murata Electronics North America
Lowest to $1.1769
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
Murata Electronics North America
Lowest to $0.3927
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
FILTER MULTILAYER
Lowest to $0.0798

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess