EN
  • EN
  • DE

NJL6402R-2-TE1

Part No NJL6402R-2-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Optical Sensors - Photodiodes
Description COBP PHOTO DIODE FOR FRONT MONIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Active
Wavelength 800nm
Color - Enhanced Infrared(NIR)/Blue
Diode Type PIN
Responsivity @ nm 0.47 A/W @ 780nm, 0.42 A/W @ 650nm
Response Time 2ns
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Dark (Typ) 100pA
Active Area 1mm2
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Base Product Number NJL6402
Standard Package 2,000 pcs
Win Source Part Number 253291-NJL6402R-2-TE1
Ultra Librarian 3D Model Ultra Librarian NJL6402R-2-TE1 CAD Model

Description

The NJL6402R-2-TE1 is an infrared (NIR)/blue enhanced PIN photodiode manufactured by Nisshinbo Micro Devices Inc.

  • Viewing Angle: 800nm
  • Spectral Range: 0.47 A/W @ 780nm and 0.42 A/W @ 650nm
  • Response Time: 2ns
  • Mounting Style: Surface Mount
  • Ideal for: applications in optical sensors and transducers
  • Maximum DC Reverse Voltage: 35V
  • Dark Current: 100pA
  • Active Area: 1mm2
  • Package: 2-SMD, no lead
  • Operating Temperature Range: -30°C to 85°C

You May Also Be Interested in

Luna Optoelectronics
PHOTODIODE PIN 660NM SMD
Need more? Email Us
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
New Japan Radio
OptoCouplers & OptoIsolators HiSpd PIN Photodiode
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FAST SW BK SMD
Lowest to $0.1625
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess