EN
  • EN
  • DE

BFCV-5270+

Part No BFCV-5270+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 4040 - 65
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5.27GHz Center
Impedance 50Ohm
Bandwidth 2.46 GHz
Insertion Loss 4dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 1210 (3225 Metric), 4 PC Pad
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.49mm)
Height (Max) 0.059" (1.50mm)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 819284-BFCV-5270+
Ultra Librarian 3D Model Ultra Librarian BFCV-5270+ CAD Model

Description

The 819284-BFCV-5270+ is a ceramic filter designed for use in electronic devices.

  • Size: 0.126" L x 0.098" W (3.20mm x 2.49mm)
  • Impedance: 50Ohm
  • Frequency: 5.27GHz center
  • Insertion Loss: 4dB
  • Bandwidth: 2.46 GHz
  • Package: Tape and reel
  • Size: 1210 (3225 Metric)
  • Pads: 4 PC pads
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Murata Electronics North America
Operating Temperature Range
Lowest to $8.1818
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHz 6.5dB 330Ohm Thru-Hole 3Pin Bulk
Lowest to $0.3269
Mini-Circuits
Lowest to $5.7708
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CTS Electrocomponents
CERAMIC FILTER
Need more? Email Us
Murata Electronics North America
FILTER 10.7 MHZ 400 KHZ BAND SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2701 $51.3505
12+ $8.4267 $101.1204
19+ $8.1634 $155.1046
26+ $7.9001 $205.4026
33+ $7.6367 $252.0111
44+ $6.8467 $301.2548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,066 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess