EN
  • EN
  • DE

BW-S20W20+

Part No BW-S20W20+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN / SMA /20DB 20W ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209756-BW-S20W20+
Manufacturer Mini-Circuits
Category RF and Wireless-Attenuators
Package Box
Product Status Active
Attenuation Value 20dB
Frequency Range 0 Hz ~ 18 GHz
Impedance 50 Ohms
Package / Case SMA In-Line Module
Ultra Librarian 3D Model Ultra Librarian BW-S20W20+ CAD Model

Description

Features<br /> • DC to 18 GHz • precise attenuation • excellent VSWR, 1.30:1 typ • stainless steel SMA male and female connectors

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess