EN
  • EN
  • DE

DCW-11-722+

Part No DCW-11-722+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 2.4GHZ-7.2GHZ 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202867-DCW-11-722+
Manufacturer Mini-Circuits
Category RF and Wireless -RF Directional Coupler
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Coupler Type Standard
Frequency 2.4GHz ~ 7.2GHz
Coupling Factor 13dB
Applications Cellular, PCS
Power - Max 1W
Return Loss 17dB
Ultra Librarian 3D Model Ultra Librarian DCW-11-722+ CAD Model

Description

The RF Directional Coupler from Mini-Circuits is a high-performance electronic component used in cellular and PCS applications.

  • Frequency Range: 2.4GHz to 7.2GHz
  • Power: Up to 1W
  • Coupling Factor: 13dB
  • Return Loss: 17dB
  • Packaging: Tape and reel (TR) or cut tape (CT)
  • Product Status: Active

You May Also Be Interested in

Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7184 $58.3104
13+ $7.9741 $103.6633
20+ $7.7249 $154.4980
27+ $7.4757 $201.8439
35+ $7.2265 $252.9275
47+ $6.4789 $304.5083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,283 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess