EN
  • EN
  • DE

ERA-1SM+

Part No ERA-1SM+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 12dBm
Gain 8.2dB
Noise Figure 5.5dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 3.2V ~ 3.6V
Current - Supply 40mA
Test Frequency 100MHz ~ 4GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123588-ERA-1SM+
Ultra Librarian 3D Model Ultra Librarian ERA-1SM+ CAD Model

Description

Product Overview

The ERA-1SM+ amplifier takes the performance of the original ERA-1SM to the next level, offering superior gain and noise reduction, ideal for high precision applications.

Applications

  • Precision Audio Systems
  • High-Fidelity Signal Processing
  • Advanced Electronic Testing
  • Professional Audio Equipment

Features and Benefits

  • Enhanced Gain Bandwidth: Provides excellent amplification for various signal types.
  • Superior Noise Handling: Reduces interference and boosts signal purity.
  • Durable and Efficient: Extends device longevity with minimal power consumption.
  • Sleek Design: Offers easy installation in compact designs.

The ERA-1SM+ is perfect for those needing cutting-edge performance in audio and signal amplification, ensuring ultimate clarity and fidelity.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4738 $51.9498
50+ $2.0298 $101.4900
77+ $1.9663 $151.4051
106+ $1.9029 $201.7074
136+ $1.8395 $250.1720
182+ $1.6492 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,783 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess