EN
  • EN
  • DE

ERA-4SM

Part No ERA-4SM
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description MONOLITHIC AMPLIFIERS 50? BROADBAND DC to 8 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 259886-ERA-4SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA-4SM CAD Model

Description

ERA-4SM Amplifier Module Description

The ERA-4SM is a high-performance amplifier module used extensively in RF communication systems. This module is known for its high gain, broad frequency range, and minimal noise figure, making it indispensable in sensitive applications.

  • Features and Benefits<ul>
  • Wide frequency range to accommodate varied RF applications.
  • Low noise figure ensuring signal clarity.
  • High gain for improved signal strength.
  • Applications<ul>
  • Telecommunication systems
  • RF transmitters and receivers
  • Signal processing equipment
  • Satellite communication
  • The ERA-4SM is suited for demanding RF projects where performance and reliability are paramount, providing superior signal boost capabilities.

    You May Also Be Interested in

    NXP / Nexperia
    IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
    Lowest to $75.3944
    Renesas Electronics America
    WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
    Need more? Email Us
    Broadcom Limited
    IC POWER AMP / RF Amplifier IC
    Lowest to $3.5909
    Analog Devices Inc.
    LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
    Lowest to $157.8948
    Anadigics, Inc
    RF AND BASEBAND CIRCUIT / RF Amplifier IC
    Need more? Email Us
    Analog Devices Inc.
    IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
    Lowest to $8.1612
    Renesas Electronics America
    IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
    Lowest to $12.4215
    NXP / Nexperia
    BGU8823
    Need more? Email Us
    NXP / Nexperia
    AIRFAST POWER AMPLIFIER MODULE,
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    6+ $8.7176 $52.3056
    14+ $7.1530 $100.1420
    22+ $6.9294 $152.4468
    30+ $6.7059 $201.1770
    39+ $6.4824 $252.8136
    52+ $5.8118 $302.2136
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 6,605 pieces
    MOQ: 6 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess