EN
  • EN
  • DE

ERA-50SM

Part No ERA-50SM
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description MONOLITHIC AMPLIFIERS 50? BROADBAND DC to 8 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 259889-ERA-50SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ERA-50SM CAD Model

Description

ERA-50SM Microwave Amplifier Description

The ERA-50SM is a microwave amplifier ideal for applications requiring high-frequency amplification with minimal signal loss. This amplifier is engineered to offer linear performance over its operating range, ensuring optimal system functionality.

  • Features and Benefits<ul>
  • Microwave frequency coverage for specific high-frequency usages.
  • Low insertion loss for enhanced signal integrity.
  • Linear performance ensuring distortion-free transmission.
  • Applications<ul>
  • Microwave communication systems
  • Satellite frequency transponders
  • Defense electronics
  • Scientific research equipment
  • Built for stringent environments, the ERA-50SM is the ideal component for ensuring precise frequency amplification in high-stakes scenarios.

    You May Also Be Interested in

    CML Microcircuits
    IC AMP GPS 130MHZ-950MHZ 28WQFN
    Lowest to $83.5821
    Mini-Circuits
    IC AMP CELLULAR 0HZ-3GHZ SOT89
    Lowest to $3.4602
    CEL
    IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
    Need more? Email Us
    Maxim Integrated
    IC RF AMP ISM 800MHZ-1GHZ 16QSOP
    Need more? Email Us
    Mini-Circuits
    IC AMP CELLULAR 0HZ-7GHZ SOT89
    Lowest to $4.4239
    Mini-Circuits
    IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
    Lowest to $9.5165
    L3 Narda-MITEQ
    AMPLIFIER / RF Amplifier IC
    Need more? Email Us
    Innotion
    26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
    Lowest to $0.2346
    Analog Devices Inc.
    IC RF AMP GPS 12GHZ-30GHZ DIE
    Need more? Email Us

    Top Sellers

    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.0587
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    10+ $5.2477 $52.4770
    24+ $4.3059 $103.3416
    36+ $4.1713 $150.1668
    50+ $4.0367 $201.8350
    65+ $3.9022 $253.6430
    86+ $3.4985 $300.8710
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 8,300 pieces
    MOQ: 10 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess