EN
  • EN
  • DE

ERA-8SM+

Part No ERA-8SM+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-2GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 2GHz
P1dB 12.5dBm
Gain 12dB
Noise Figure 3dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 3.5V ~ 3.9V
Current - Supply 36mA
Test Frequency 100MHz ~ 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123669-ERA-8SM+
Ultra Librarian 3D Model Ultra Librarian ERA-8SM+ CAD Model

Description

Product Overview

For those seeking quality and reliability, the ERA-8SM+ is a top contender. This component is designed to fit seamlessly into a wide array of technical environments.

Applications

  • Renewable Energy Systems
  • Automotive Electronics
  • Custom Electronic Solutions

Features and Benefits

  • Exceptional Precision and Repeatability
  • Robust Construction for Prolonged Use
  • Effortless Implementation

Additional Details

The ERA-8SM+ embodies quality assurance, ensuring your projects run smoothly and effectively.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4979 $52.4559
49+ $2.0495 $100.4255
76+ $1.9855 $150.8980
105+ $1.9214 $201.7470
135+ $1.8574 $250.7490
181+ $1.6653 $301.4193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess