EN
  • EN
  • DE

GALI-5+

Part No GALI-5+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP CELLULAR 0HZ-4GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 18dBm
Gain 15.1dB
Noise Figure 3.5dB
RF Type Cellular, PCS
Voltage - Supply 4V ~ 4.9V
Current - Supply 65mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823931-GALI-5+
Ultra Librarian 3D Model Ultra Librarian GALI-5+ CAD Model

Description

The 823931-GALI-5+ is a high-performance RF amplifier designed for cellular and PCS applications.

  • Test Frequency: 1GHz
  • Frequency Range: 0Hz to 4GHz
  • Gain: 15.1dB
  • Noise Figure: 3.5dB
  • Current Supply: 65mA
  • Voltage Supply: 4V to 4.9V
  • Package: Surface mount
  • Case: TO-243AA
  • Manufacturer: Mini-Circuits
  • Product Line: Active product

You May Also Be Interested in

Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6056 $50.4784
34+ $2.9585 $100.5890
53+ $2.8660 $151.8980
73+ $2.7736 $202.4728
94+ $2.6811 $252.0234
125+ $2.4038 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,144 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess