EN
  • EN
  • DE

GAT-1+

Part No GAT-1+
Manufacturer Mini-Circuits
Catalog Hard To Find
Description Input power 0.5W max
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 718404-GAT-1+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAT-1+ CAD Model

Description

The GAT-1+ is a broadband Gallium Arsenide (GaAs) monolithic amplifier manufactured by Mini-Circuits. This amplifier is designed for applications requiring high gain, low noise, and excellent linearity over a wide frequency range.

Applications:

  • RF and Microwave Communication Systems: Used in receiver front-ends, driver amplifiers, and IF amplifiers.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers.
  • Satellite Communication: Utilized in uplink and downlink chains for signal amplification.
  • Wireless Communication: Implemented in base stations and mobile devices to improve signal strength and quality.
  • Radar Systems: Used in radar receivers and transmitters for signal amplification.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Ensures minimal added noise to the signal.
  • Wideband Performance: Operates over a broad frequency range.
  • High Output Power: Delivers a strong output signal.
  • Unconditionally Stable: Stable operation over a wide range of operating conditions.
  • Internally Matched: Simplified integration into systems without external matching components.

Benefits:

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals.
  • Increased System Performance: Boosts overall system gain and dynamic range.
  • Reduced System Complexity: Simplifies design with internal matching.
  • Enhanced Signal Quality: Low noise figure minimizes signal degradation.
  • Versatile Application: Suitable for a variety of RF and microwave applications.

Additional Details:

The GAT-1+ typically operates with a supply voltage of around 5V. It is designed for surface mount applications. Its compact size and robust design make it suitable for demanding environments. Key specifications include frequency range (typically extending into the GHz range), gain (expressed in dB), noise figure (expressed in dB), output power (expressed in dBm), and input/output impedance (typically 50 ohms). The specific values for these parameters can be found in the manufacturer's datasheet.

This amplifier is often used as a first-stage amplifier in receivers to improve sensitivity, or as a driver amplifier to increase the power level before feeding a signal to a mixer or other component. Its robust design and stable operation ensure reliable performance in a wide range of applications.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0981 $54.5886
14+ $7.4651 $104.5114
21+ $7.2318 $151.8678
29+ $6.9986 $202.9594
37+ $6.7653 $250.3161
50+ $6.0654 $303.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess