EN
  • EN
  • DE

GVA-62+

Part No GVA-62+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CATV 10MHZ-6GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 10MHz ~ 6GHz
P1dB 19.8dBm
Gain 14.5dB
Noise Figure 5.6dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 82mA
Test Frequency 800MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 710255-GVA-62+
Ultra Librarian 3D Model Ultra Librarian GVA-62+ CAD Model

Description

The 671657 is an RF amplifier suitable for applications in the RF and Wireless category. It is part of the GVA-62+ series by Mini-Circuits.

  • Packaging: Tape and Reel
  • Standard Package: 1,000 pcs
  • Test Frequency: 800MHz
  • Frequency Range: 10MHz to 6GHz
  • Gain: 14.5dB
  • Noise Figure: 5.6dB
  • Current Supply: 82mA
  • P1dB: 19.8dBm
  • RF Types: CATV, DBS, LTE, MMDS, and Wireless LAN
  • Voltage Supply: 4.8V to 5.2V
  • Mounting: Surface Mountable
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9798 $51.4748
62+ $1.6245 $100.7190
96+ $1.5737 $151.0752
132+ $1.5230 $201.0360
170+ $1.4722 $250.2740
228+ $1.3199 $300.9372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,889 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess