EN
  • EN
  • DE

GVA-84+

Part No GVA-84+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CATV 0HZ-7GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 7GHz
P1dB 22.3dBm
Gain 10.5dB
Noise Figure 6.8dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 108mA
Test Frequency 1GHz ~ 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 595393-GVA-84+
Ultra Librarian 3D Model Ultra Librarian GVA-84+ CAD Model

Description

The 595393-GVA-84+ is an RF amplifier designed for various applications including CATV, DBS, LTE, MMDS, and Wireless LAN.

  • Frequency Range: 0Hz to 7GHz
  • Test Frequency: 1GHz to 2GHz
  • Gain: 10.5dB
  • Noise Figure: 6.8dB
  • Voltage Supply: 4.8V to 5.2V
  • Current Supply: 108mA
  • Package Type: TO-243AA
  • Mounting Type: Surface Mount
  • Supplier Device Package: SOT-89
  • The 595393-GVA-84+ is an active product from Mini-Circuits, available in a standard package of 1,000 pcs.
  • It is suitable for use in RF and wireless applications, offering reliable performance and high-quality signal amplification.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2296 $51.6736
38+ $2.6500 $100.7000
59+ $2.5672 $151.4648
81+ $2.4843 $201.2283
105+ $2.4015 $252.1575
140+ $2.1531 $301.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess